Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SAMTEC INC.
SFSD-20-30-G-08.00-D-NUS -- CABLE ASSEMBLIES
Samtec Inc.
Cable Assemblies
SFSD-20-30-G-08.00-D-NUS
Description
Flat Flexible Cable Jumper, 0.50 mm Pitc
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Flat Flexible Cable Jumper, 0.50 mm Pitc
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSD-20-30-G-08.00-D-NUS
Cable Assemblies
SFSD-20-30-G-08.00-D-NUS
Flat Flexible Cable Jumper, 0.50 mm Pitc
Flat Flexible Cable Jumper, 0.50 mm Pitc
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Cable Assemblies
Product Number
SFSD-20-30-G-08.00-D-NUS
Product Name
Cable Assemblies
Cable Type
Flat Cable
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
QL-Custom Technology Limited
Installable OBDII J1962 16pin Male to double female cover by FG braided hose
QLC16025
Specs
Application
Automotive
View Details
Anderson Power Products
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord
2350-1300-20
Specs
Rated Temperature
80 C (176 F)
View Details
2
suppliers
Amphenol Communications Solutions
Pwr TwinBlade™
10056526-001LF
Specs
Connector Type
Power Cable
Standards / Certifications
RoHS
View Details
RS Components, Ltd.
Ribbon Cable
1792527
Specs
Cable Type
Flat Cable
Cable Length
0.1640 ft (0.5000 dm)
Standards / Certifications
RoHS
View Details