Samtec Inc. Wire to Board Cables SFSD-20-28-H-10.00-SR

Description
.050" Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet
Description
.050" Tiger Eye Double Row Discrete Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1800037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1800037
Wire to Board Cables 1800037
.050" Tiger Eye Double Row Discrete Wire

.050" Tiger Eye Double Row Discrete Wire

Supplier's Site
Cable Assemblies - SFSD-20-28-H-10.00-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSD-20-28-H-10.00-SR
Cable Assemblies SFSD-20-28-H-10.00-SR
.050 Tiger Eye Double Row Disc Wire Cabl

.050 Tiger Eye Double Row Disc Wire Cabl

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1311895-SFSD-20-28-H-10.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1311895-SFSD-20-28-H-10.00-SR
Win Source Part Number: 1311895-SFSD-20-28-H -10.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 40 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.833' (254.00mm, 10.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM8671,SFSD2028H100 0SR Base Product Number: SFSD-20

Win Source Part Number: 1311895-SFSD-20-28-H-10.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 40
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.833' (254.00mm, 10.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM8671,SFSD2028H1000SR
Base Product Number: SFSD-20

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - SFSD-20-28-H-10.00-SR - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
SFSD-20-28-H-10.00-SR
Cable Assemblies - Rectangular Cable Assemblies SFSD-20-28-H-10.00-SR
CABLE ASSY SOCKET 40POS 28AWG

CABLE ASSY SOCKET 40POS 28AWG

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1800037 SFSD-20-28-H-10.00-SR 1311895-SFSD-20-28-H-10.00-SR SFSD-20-28-H-10.00-SR
Product Name Wire to Board Cables Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-11531101 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details