Teguar Corporation 8" LCD Touchscreen Monitor TD-45-08

Description
The TD-45-08 is a cost effective, versatile solution that fits the needs of many industrial applications. The same model is available in screen sizes from 7" to 21.5". This display includes a wide range 9~36VDC power input for applications that use their own DC voltage source. An optional AC-to-DC power supply is also available for AC powered applications. The TD-45-08 can be panel mounted, making its front bezel IP66 protected against dust and liquids. Or, it can be mounted to an arm, stand, or hung on a surface. This display can be connected to any computer including a rugged box PC or another touchscreen panel PC. The touchscreen monitor provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software. 8" LCD with 800 x 600 Resolution Rugged Die Cast Aluminum Chassis IP66 Compliant Front Panel Optional Optical Bonding Available with Resistive or Projected Capacitive Touchscreen Full Flat Front Panel
Description
The TD-45-08 is a cost effective, versatile solution that fits the needs of many industrial applications. The same model is available in screen sizes from 7" to 21.5". This display includes a wide range 9~36VDC power input for applications that use their own DC voltage source. An optional AC-to-DC power supply is also available for AC powered applications. The TD-45-08 can be panel mounted, making its front bezel IP66 protected against dust and liquids. Or, it can be mounted to an arm, stand, or hung on a surface. This display can be connected to any computer including a rugged box PC or another touchscreen panel PC. The touchscreen monitor provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software. 8" LCD with 800 x 600 Resolution Rugged Die Cast Aluminum Chassis IP66 Compliant Front Panel Optional Optical Bonding Available with Resistive or Projected Capacitive Touchscreen Full Flat Front Panel

Suppliers

Company
Product
Description
Supplier Links
8
Charlotte, NC, United States
8" LCD Touchscreen Monitor
TD-45-08
8" LCD Touchscreen Monitor TD-45-08
The TD-45-08 is a cost effective, versatile solution that fits the needs of many industrial applications. The same model is available in screen sizes from 7" to 21.5". This display includes a wide range 9~36VDC power input for applications that use their own DC voltage source. An optional AC-to-DC power supply is also available for AC powered applications. The TD-45-08 can be panel mounted, making its front bezel IP66 protected against dust and liquids. Or, it can be mounted to an arm, stand, or hung on a surface. This display can be connected to any computer including a rugged box PC or another touchscreen panel PC. The touchscreen monitor provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software. 8" LCD with 800 x 600 Resolution Rugged Die Cast Aluminum Chassis IP66 Compliant Front Panel Optional Optical Bonding Available with Resistive or Projected Capacitive Touchscreen Full Flat Front Panel

The TD-45-08 is a cost effective, versatile solution that fits the needs of many industrial applications. The same model is available in screen sizes from 7" to 21.5". This display includes a wide range 9~36VDC power input for applications that use their own DC voltage source. An optional AC-to-DC power supply is also available for AC powered applications. The TD-45-08 can be panel mounted, making its front bezel IP66 protected against dust and liquids. Or, it can be mounted to an arm, stand, or hung on a surface. This display can be connected to any computer including a rugged box PC or another touchscreen panel PC. The touchscreen monitor provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software.

  • 8" LCD with 800 x 600 Resolution
  • Rugged Die Cast Aluminum Chassis
  • IP66 Compliant Front Panel
  • Optional Optical Bonding
  • Available with Resistive or Projected Capacitive Touchscreen
  • Full Flat Front Panel
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TD-45-08
Product Name 8" LCD Touchscreen Monitor
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; VESA Mount
External Connections Serial Interface; USB
Sensor Type Resistive; Capacitive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 1024x768; 1366 x 768pixels
Screen Diagonal 10.1 inch (257 mm)
View Details
Visu Panel - Control Panel - 762-5205/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Touch Screen Overlays - 360-3038-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details