Teguar Corporation 10" Waterproof Touch Monitor TSD-45-10

Description
The TSD-45-10 widescreen touch monitor is an ideal replacement for less capable HMI control screens. The fully sealed stainless steel housing makes it an ideal plug-and-play solution for food and beverage processing environments. Featuring a fully fanless and IP66/NEMA 4x rated waterproof design, you can confidently place this waterproof monitor into even the most demanding workplace environment. The monitor includes on-screen display (OSD) controls on the back of the unit for quick adjustment of your display settings. 10.1" Flush LCD Touchscreen IP66 Fully Enclosed Fanless Design HDMI and VGA Inputs Easy to Sanitize Resistive or Capacitive Touchscreen M12 Metal I/O Connectors
Description
The TSD-45-10 widescreen touch monitor is an ideal replacement for less capable HMI control screens. The fully sealed stainless steel housing makes it an ideal plug-and-play solution for food and beverage processing environments. Featuring a fully fanless and IP66/NEMA 4x rated waterproof design, you can confidently place this waterproof monitor into even the most demanding workplace environment. The monitor includes on-screen display (OSD) controls on the back of the unit for quick adjustment of your display settings. 10.1" Flush LCD Touchscreen IP66 Fully Enclosed Fanless Design HDMI and VGA Inputs Easy to Sanitize Resistive or Capacitive Touchscreen M12 Metal I/O Connectors

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" Waterproof Touch Monitor
TSD-45-10
10" Waterproof Touch Monitor TSD-45-10
The TSD-45-10 widescreen touch monitor is an ideal replacement for less capable HMI control screens. The fully sealed stainless steel housing makes it an ideal plug-and-play solution for food and beverage processing environments. Featuring a fully fanless and IP66/NEMA 4x rated waterproof design, you can confidently place this waterproof monitor into even the most demanding workplace environment. The monitor includes on-screen display (OSD) controls on the back of the unit for quick adjustment of your display settings. 10.1" Flush LCD Touchscreen IP66 Fully Enclosed Fanless Design HDMI and VGA Inputs Easy to Sanitize Resistive or Capacitive Touchscreen M12 Metal I/O Connectors

The TSD-45-10 widescreen touch monitor is an ideal replacement for less capable HMI control screens. The fully sealed stainless steel housing makes it an ideal plug-and-play solution for food and beverage processing environments. Featuring a fully fanless and IP66/NEMA 4x rated waterproof design, you can confidently place this waterproof monitor into even the most demanding workplace environment. The monitor includes on-screen display (OSD) controls on the back of the unit for quick adjustment of your display settings.

  • 10.1" Flush LCD Touchscreen
  • IP66 Fully Enclosed Fanless Design
  • HDMI and VGA Inputs
  • Easy to Sanitize
  • Resistive or Capacitive Touchscreen
  • M12 Metal I/O Connectors
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TSD-45-10
Product Name 10" Waterproof Touch Monitor
Screen Type LCD or other Flat Panel Display
Mounting Options VESA Mount
External Connections Serial Interface; USB
Sensor Type Resistive; Capacitive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-12.1AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.8 inch (198 mm)
View Details
3 suppliers
Mounting accessories - 762-9314 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details