Teguar Corporation 15.6” Medical Grade Display TMD-20-15

Description
The TMD-20-15 is a medically certified touchscreen display with a projected-capacitive multi-touch screen. The 1920 x 1080 resolution display provides high quality image reproduction for viewing patient images or electronic medical records. This healthcare monitor has both VGA and HDMI inputs for video, USB for touch, and audio for the built in speakers. This display has various VESA mounting hole patterns, for mounting on a desktop stand, ergonomic arm, medical cart, or medical machine. The TMD-20-15 is a stylish and elegant display that will deliver reliable performance in your healthcare setting. 15.6” Projected Capacitive Touchscreen IEC 60601-1 Medically Certified VGA and HDMI Inputs High Resolution 1920 x 1080 Display Slim and Light Weight Design
Description
The TMD-20-15 is a medically certified touchscreen display with a projected-capacitive multi-touch screen. The 1920 x 1080 resolution display provides high quality image reproduction for viewing patient images or electronic medical records. This healthcare monitor has both VGA and HDMI inputs for video, USB for touch, and audio for the built in speakers. This display has various VESA mounting hole patterns, for mounting on a desktop stand, ergonomic arm, medical cart, or medical machine. The TMD-20-15 is a stylish and elegant display that will deliver reliable performance in your healthcare setting. 15.6” Projected Capacitive Touchscreen IEC 60601-1 Medically Certified VGA and HDMI Inputs High Resolution 1920 x 1080 Display Slim and Light Weight Design

Suppliers

Company
Product
Description
Supplier Links
15.6” Medical Grade Display - TMD-20-15 - Teguar Corporation
Charlotte, NC, United States
15.6” Medical Grade Display
TMD-20-15
15.6” Medical Grade Display TMD-20-15
The TMD-20-15 is a medically certified touchscreen display with a projected-capacitive multi-touch screen. The 1920 x 1080 resolution display provides high quality image reproduction for viewing patient images or electronic medical records. This healthcare monitor has both VGA and HDMI inputs for video, USB for touch, and audio for the built in speakers. This display has various VESA mounting hole patterns, for mounting on a desktop stand, ergonomic arm, medical cart, or medical machine. The TMD-20-15 is a stylish and elegant display that will deliver reliable performance in your healthcare setting. 15.6” Projected Capacitive Touchscreen IEC 60601-1 Medically Certified VGA and HDMI Inputs High Resolution 1920 x 1080 Display Slim and Light Weight Design

The TMD-20-15 is a medically certified touchscreen display with a projected-capacitive multi-touch screen. The 1920 x 1080 resolution display provides high quality image reproduction for viewing patient images or electronic medical records. This healthcare monitor has both VGA and HDMI inputs for video, USB for touch, and audio for the built in speakers. This display has various VESA mounting hole patterns, for mounting on a desktop stand, ergonomic arm, medical cart, or medical machine. The TMD-20-15 is a stylish and elegant display that will deliver reliable performance in your healthcare setting.

  • 15.6” Projected Capacitive Touchscreen
  • IEC 60601-1 Medically Certified
  • VGA and HDMI Inputs
  • High Resolution 1920 x 1080 Display
  • Slim and Light Weight Design
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TMD-20-15
Product Name 15.6” Medical Grade Display
Screen Type LCD or other Flat Panel Display
Mounting Options Mounting fordesktop stand, ergonomic arm, medical cart, or medical machine
External Connections USB; VGA, HDMI, Audio
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Visu Panel - Control Panel - 762-6201/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Touch Screens - 2300-FTAS00-10.4AV-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details