Teguar Corporation 15.6" Touchscreen Display TD-45-16

Description
The TD-45-16 is a versatile display that can be mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung from a surface. When panel mounted, the front bezel is IP66 rated for protection from liquids and dust. The same model is available in screen sizes from 7" to 21.5" and can be connected to any computer. The TD-45-16 is often connected to a fanless box PC, offering a rugged, long-life solution. This display can also be connected to another touchscreen panel PC, where it can operate as a cloned display or an extended desktop. This touchscreen display includes a wide range 9~36VDC power input for applications that use their own DC voltage source. An optional AC-to-DC power supply is also available for AC powered applications. The TD-45-16 is ideal for mounting into control cabinets, integrating onto an OEM machine, or operating in a manufacturing environment. 15.6" High Resolution LCD Touchscreen Rugged Die Cast Aluminum Enclosure Optional Sunlight Readable 1000 Nit LCD IP66 Compliant Front Panel Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input
Description
The TD-45-16 is a versatile display that can be mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung from a surface. When panel mounted, the front bezel is IP66 rated for protection from liquids and dust. The same model is available in screen sizes from 7" to 21.5" and can be connected to any computer. The TD-45-16 is often connected to a fanless box PC, offering a rugged, long-life solution. This display can also be connected to another touchscreen panel PC, where it can operate as a cloned display or an extended desktop. This touchscreen display includes a wide range 9~36VDC power input for applications that use their own DC voltage source. An optional AC-to-DC power supply is also available for AC powered applications. The TD-45-16 is ideal for mounting into control cabinets, integrating onto an OEM machine, or operating in a manufacturing environment. 15.6" High Resolution LCD Touchscreen Rugged Die Cast Aluminum Enclosure Optional Sunlight Readable 1000 Nit LCD IP66 Compliant Front Panel Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input

Suppliers

Company
Product
Description
Supplier Links
15.6
Charlotte, NC, United States
15.6" Touchscreen Display
TD-45-16
15.6" Touchscreen Display TD-45-16
The TD-45-16 is a versatile display that can be mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung from a surface. When panel mounted, the front bezel is IP66 rated for protection from liquids and dust. The same model is available in screen sizes from 7" to 21.5" and can be connected to any computer. The TD-45-16 is often connected to a fanless box PC, offering a rugged, long-life solution. This display can also be connected to another touchscreen panel PC, where it can operate as a cloned display or an extended desktop. This touchscreen display includes a wide range 9~36VDC power input for applications that use their own DC voltage source. An optional AC-to-DC power supply is also available for AC powered applications. The TD-45-16 is ideal for mounting into control cabinets, integrating onto an OEM machine, or operating in a manufacturing environment. 15.6" High Resolution LCD Touchscreen Rugged Die Cast Aluminum Enclosure Optional Sunlight Readable 1000 Nit LCD IP66 Compliant Front Panel Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input

The TD-45-16 is a versatile display that can be mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung from a surface. When panel mounted, the front bezel is IP66 rated for protection from liquids and dust. The same model is available in screen sizes from 7" to 21.5" and can be connected to any computer. The TD-45-16 is often connected to a fanless box PC, offering a rugged, long-life solution. This display can also be connected to another touchscreen panel PC, where it can operate as a cloned display or an extended desktop. This touchscreen display includes a wide range 9~36VDC power input for applications that use their own DC voltage source. An optional AC-to-DC power supply is also available for AC powered applications. The TD-45-16 is ideal for mounting into control cabinets, integrating onto an OEM machine, or operating in a manufacturing environment.

  • 15.6" High Resolution LCD Touchscreen
  • Rugged Die Cast Aluminum Enclosure
  • Optional Sunlight Readable 1000 Nit LCD
  • IP66 Compliant Front Panel
  • Available with Resistive or Projected Capacitive Touchscreen
  • Wide Range DC 9~36V Power Input
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TD-45-16
Product Name 15.6" Touchscreen Display
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; VESA 100 Mount
External Connections Serial Interface; USB
Sensor Type Resistive; Capacitive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Mounting accessories - 762-9314 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Touch Screens - 2300-FTAS00-15A-5 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 15 inch (381 mm)
View Details
2 suppliers