Teguar Corporation 12.1" Touchscreen Display TD-45-12

Description
The TD-45-12 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. The same model is available in screen sizes from 7" to 21.5" and with either a resistive touchscreen or a projective capacitive touchscreen. The TD-45-12 includes VGA, DVI, HDMI, and DisplayPort video inputs. This touchscreen monitor can be mounted to an arm, stand, hung on a surface, or panel mounted. When panel mounted, the front bezel is IP66 rated to protect from liquids and dust. The TD-45-12 provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software. 12.1" LCD with 800x600 or 1024x768 Resolution Rugged Die Cast Aluminum Enclosure Full Flat Front Panel Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input IP66 Compliant Front Panel
Description
The TD-45-12 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. The same model is available in screen sizes from 7" to 21.5" and with either a resistive touchscreen or a projective capacitive touchscreen. The TD-45-12 includes VGA, DVI, HDMI, and DisplayPort video inputs. This touchscreen monitor can be mounted to an arm, stand, hung on a surface, or panel mounted. When panel mounted, the front bezel is IP66 rated to protect from liquids and dust. The TD-45-12 provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software. 12.1" LCD with 800x600 or 1024x768 Resolution Rugged Die Cast Aluminum Enclosure Full Flat Front Panel Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input IP66 Compliant Front Panel

Suppliers

Company
Product
Description
Supplier Links
12.1
Charlotte, NC, United States
12.1" Touchscreen Display
TD-45-12
12.1" Touchscreen Display TD-45-12
The TD-45-12 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. The same model is available in screen sizes from 7" to 21.5" and with either a resistive touchscreen or a projective capacitive touchscreen. The TD-45-12 includes VGA, DVI, HDMI, and DisplayPort video inputs. This touchscreen monitor can be mounted to an arm, stand, hung on a surface, or panel mounted. When panel mounted, the front bezel is IP66 rated to protect from liquids and dust. The TD-45-12 provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software. 12.1" LCD with 800x600 or 1024x768 Resolution Rugged Die Cast Aluminum Enclosure Full Flat Front Panel Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input IP66 Compliant Front Panel

The TD-45-12 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. The same model is available in screen sizes from 7" to 21.5" and with either a resistive touchscreen or a projective capacitive touchscreen. The TD-45-12 includes VGA, DVI, HDMI, and DisplayPort video inputs. This touchscreen monitor can be mounted to an arm, stand, hung on a surface, or panel mounted. When panel mounted, the front bezel is IP66 rated to protect from liquids and dust. The TD-45-12 provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software.

  • 12.1" LCD with 800x600 or 1024x768 Resolution
  • Rugged Die Cast Aluminum Enclosure
  • Full Flat Front Panel
  • Available with Resistive or Projected Capacitive Touchscreen
  • Wide Range DC 9~36V Power Input
  • IP66 Compliant Front Panel
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TD-45-12
Product Name 12.1" Touchscreen Display
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; VESA 100 Mount
External Connections Serial Interface; USB
Sensor Type Resistive; Capacitive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8937789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 800 x 480pixels
View Details
Four-Wire Analog Resistive Touch Screen - TP02121W-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
Control Panel - 762-5303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details