Teguar Corporation 15" Medical Touchscreen Display TMD-10-15

Description
The TMD-10-15 Medical Monitor can be connected to a medical box PC or a medical all-in-one computer to act as an extended or cloned display. The 15.6” touchscreen display is compatible with DICOM and is rated IP65, so it can withstand sprays and splashes, even with harsh medical grade cleaners. This medical display comes with USB, DVI-D, HDMI, Display and Audio Ports and built in 2W stereo speakers. The monitor meets the latest medical standard and can be mounted on a medical cart or desktop stand. 15.6” Widescreen Display IP65 Rated Waterproof Front Side HDMI, DisplayPort, DVI-D, Audio-in IEC60601-1 4th Edition Medically Certified Compatible with DICOM
Description
The TMD-10-15 Medical Monitor can be connected to a medical box PC or a medical all-in-one computer to act as an extended or cloned display. The 15.6” touchscreen display is compatible with DICOM and is rated IP65, so it can withstand sprays and splashes, even with harsh medical grade cleaners. This medical display comes with USB, DVI-D, HDMI, Display and Audio Ports and built in 2W stereo speakers. The monitor meets the latest medical standard and can be mounted on a medical cart or desktop stand. 15.6” Widescreen Display IP65 Rated Waterproof Front Side HDMI, DisplayPort, DVI-D, Audio-in IEC60601-1 4th Edition Medically Certified Compatible with DICOM

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Medical Touchscreen Display
TMD-10-15
15" Medical Touchscreen Display TMD-10-15
The TMD-10-15 Medical Monitor can be connected to a medical box PC or a medical all-in-one computer to act as an extended or cloned display. The 15.6” touchscreen display is compatible with DICOM and is rated IP65, so it can withstand sprays and splashes, even with harsh medical grade cleaners. This medical display comes with USB, DVI-D, HDMI, Display and Audio Ports and built in 2W stereo speakers. The monitor meets the latest medical standard and can be mounted on a medical cart or desktop stand. 15.6” Widescreen Display IP65 Rated Waterproof Front Side HDMI, DisplayPort, DVI-D, Audio-in IEC60601-1 4th Edition Medically Certified Compatible with DICOM

The TMD-10-15 Medical Monitor can be connected to a medical box PC or a medical all-in-one computer to act as an extended or cloned display. The 15.6” touchscreen display is compatible with DICOM and is rated IP65, so it can withstand sprays and splashes, even with harsh medical grade cleaners. This medical display comes with USB, DVI-D, HDMI, Display and Audio Ports and built in 2W stereo speakers. The monitor meets the latest medical standard and can be mounted on a medical cart or desktop stand.

  • 15.6” Widescreen Display
  • IP65 Rated Waterproof Front Side
  • HDMI, DisplayPort, DVI-D, Audio-in
  • IEC60601-1 4th Edition Medically Certified
  • Compatible with DICOM
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TMD-10-15
Product Name 15" Medical Touchscreen Display
Screen Type LCD or other Flat Panel Display
Mounting Options Desktop Stand, VESA 75, VESA 100
External Connections Serial Interface; USB
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Touch Screens - 2300-FTAS00-12.1A-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 12.1 inch (307 mm)
View Details
Mounting accessories - 758-879/000-305 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details