Teguar Corporation 21.5" Industrial Touchscreen Monitor TD-45-22

Description
The TD-45-22 is the largest industrial touchscreen monitor in this series with a 21.5” LCD display. This monitor can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The TD-45-22 can be can be connected to a fanless box PC, for a rugged, long-life solution, or to another touchscreen PC, where it can operate as a cloned or extended display. The same model is available in screen sizes down to 7" to meet the needs of most applications. These industrial touchscreen monitors may be mounted into control cabinets, integrated onto an OEM machine, or used in a manufacturing environment. 21.5" LCD High Resolution Touchscreen Rugged Die Cast Aluminum Enclosure Optional Sunlight Readable 1000 Nit LCD IP66 Compliant Flat Front Panel Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input
Description
The TD-45-22 is the largest industrial touchscreen monitor in this series with a 21.5” LCD display. This monitor can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The TD-45-22 can be can be connected to a fanless box PC, for a rugged, long-life solution, or to another touchscreen PC, where it can operate as a cloned or extended display. The same model is available in screen sizes down to 7" to meet the needs of most applications. These industrial touchscreen monitors may be mounted into control cabinets, integrated onto an OEM machine, or used in a manufacturing environment. 21.5" LCD High Resolution Touchscreen Rugged Die Cast Aluminum Enclosure Optional Sunlight Readable 1000 Nit LCD IP66 Compliant Flat Front Panel Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input

Suppliers

Company
Product
Description
Supplier Links
21.5
Charlotte, NC, United States
21.5" Industrial Touchscreen Monitor
TD-45-22
21.5" Industrial Touchscreen Monitor TD-45-22
The TD-45-22 is the largest industrial touchscreen monitor in this series with a 21.5” LCD display. This monitor can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The TD-45-22 can be can be connected to a fanless box PC, for a rugged, long-life solution, or to another touchscreen PC, where it can operate as a cloned or extended display. The same model is available in screen sizes down to 7" to meet the needs of most applications. These industrial touchscreen monitors may be mounted into control cabinets, integrated onto an OEM machine, or used in a manufacturing environment. 21.5" LCD High Resolution Touchscreen Rugged Die Cast Aluminum Enclosure Optional Sunlight Readable 1000 Nit LCD IP66 Compliant Flat Front Panel Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input

The TD-45-22 is the largest industrial touchscreen monitor in this series with a 21.5” LCD display. This monitor can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The TD-45-22 can be can be connected to a fanless box PC, for a rugged, long-life solution, or to another touchscreen PC, where it can operate as a cloned or extended display. The same model is available in screen sizes down to 7" to meet the needs of most applications. These industrial touchscreen monitors may be mounted into control cabinets, integrated onto an OEM machine, or used in a manufacturing environment.

  • 21.5" LCD High Resolution Touchscreen
  • Rugged Die Cast Aluminum Enclosure
  • Optional Sunlight Readable 1000 Nit LCD
  • IP66 Compliant Flat Front Panel
  • Available with Resistive or Projected Capacitive Touchscreen
  • Wide Range DC 9~36V Power Input
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TD-45-22
Product Name 21.5" Industrial Touchscreen Monitor
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; VESA 100 Mount
External Connections Serial Interface; USB
Sensor Type Resistive; Capacitive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8937783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 800x600; 800 x 600pixels
View Details
Visu Panel - Control Panel - 762-5203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Touch Screen Overlays - 360-3614-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details