Teguar Corporation 18.5" Industrial Touchscreen Monitor TD-45-18

Description
The TD-45-18 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. This versatile display can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The TD-45-18 includes a wide range 9~36VDC power input and has an optional AC-to-DC power supply for AC powered applications. The same model is available in screen sizes from 7" to 21.5". These industrial touchscreen monitors can be connected to any computer, but most often times are connected to a fanless box PC. This offers a two piece rugged long life cycle solution. They can also be connected to other touchscreen panel PCs, where they operate as cloned displays or extended desktops. 18.5" LCD with 1366 x 768 Resolution Optional Sunlight Readable 1000 Nit LCD Rugged Die Cast Aluminum Enclosure Full Flat Front Panel and Fanless Design Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input
Description
The TD-45-18 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. This versatile display can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The TD-45-18 includes a wide range 9~36VDC power input and has an optional AC-to-DC power supply for AC powered applications. The same model is available in screen sizes from 7" to 21.5". These industrial touchscreen monitors can be connected to any computer, but most often times are connected to a fanless box PC. This offers a two piece rugged long life cycle solution. They can also be connected to other touchscreen panel PCs, where they operate as cloned displays or extended desktops. 18.5" LCD with 1366 x 768 Resolution Optional Sunlight Readable 1000 Nit LCD Rugged Die Cast Aluminum Enclosure Full Flat Front Panel and Fanless Design Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input

Suppliers

Company
Product
Description
Supplier Links
18.5
Charlotte, NC, United States
18.5" Industrial Touchscreen Monitor
TD-45-18
18.5" Industrial Touchscreen Monitor TD-45-18
The TD-45-18 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. This versatile display can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The TD-45-18 includes a wide range 9~36VDC power input and has an optional AC-to-DC power supply for AC powered applications. The same model is available in screen sizes from 7" to 21.5". These industrial touchscreen monitors can be connected to any computer, but most often times are connected to a fanless box PC. This offers a two piece rugged long life cycle solution. They can also be connected to other touchscreen panel PCs, where they operate as cloned displays or extended desktops. 18.5" LCD with 1366 x 768 Resolution Optional Sunlight Readable 1000 Nit LCD Rugged Die Cast Aluminum Enclosure Full Flat Front Panel and Fanless Design Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input

The TD-45-18 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. This versatile display can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The TD-45-18 includes a wide range 9~36VDC power input and has an optional AC-to-DC power supply for AC powered applications. The same model is available in screen sizes from 7" to 21.5". These industrial touchscreen monitors can be connected to any computer, but most often times are connected to a fanless box PC. This offers a two piece rugged long life cycle solution. They can also be connected to other touchscreen panel PCs, where they operate as cloned displays or extended desktops.

  • 18.5" LCD with 1366 x 768 Resolution
  • Optional Sunlight Readable 1000 Nit LCD
  • Rugged Die Cast Aluminum Enclosure
  • Full Flat Front Panel and Fanless Design
  • Available with Resistive or Projected Capacitive Touchscreen
  • Wide Range DC 9~36V Power Input
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TD-45-18
Product Name 18.5" Industrial Touchscreen Monitor
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; VESA 100 Mount
External Connections Serial Interface; USB
Sensor Type Resistive; Capacitive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-19AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers
Mounting accessories - 762-9325 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature -4 to 104 F (-20 to 40 C)
View Details