Teguar Corporation 22" Waterproof Touchscreen Monitor TSD-45-22

Description
At 21.5” viewable screen size, the TSD-45-22 is the largest in Teguar’s line of stainless steel touchscreen monitors. The slim and smooth design is ideal for food and beverage environments as it can be easily wiped clean. A fully fanless and IP66 rated waterproof design gives peace of mind that spills or airborne particles will not interfere with your display screen interactions. For easy set-up, simply connect the TSD-45-22 to your computing unit and you are ready to go. On-screen display (OSD) controls on the rear of the waterproof touchscreen monitor allow for quick screen adjustments. The VESA mount on the back enables stand-alone placement, kiosk placement, wall placement and more. 21.5" Flat TFT LCD Touchscreen IP66 Rugged Stainless Steel Housing HDMI and VGA Inputs Resistive or Capacitive Touchscreen M12 Metal I/O Connectors Very Thin Profile and Fanless Design
Description
At 21.5” viewable screen size, the TSD-45-22 is the largest in Teguar’s line of stainless steel touchscreen monitors. The slim and smooth design is ideal for food and beverage environments as it can be easily wiped clean. A fully fanless and IP66 rated waterproof design gives peace of mind that spills or airborne particles will not interfere with your display screen interactions. For easy set-up, simply connect the TSD-45-22 to your computing unit and you are ready to go. On-screen display (OSD) controls on the rear of the waterproof touchscreen monitor allow for quick screen adjustments. The VESA mount on the back enables stand-alone placement, kiosk placement, wall placement and more. 21.5" Flat TFT LCD Touchscreen IP66 Rugged Stainless Steel Housing HDMI and VGA Inputs Resistive or Capacitive Touchscreen M12 Metal I/O Connectors Very Thin Profile and Fanless Design

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Waterproof Touchscreen Monitor
TSD-45-22
22" Waterproof Touchscreen Monitor TSD-45-22
At 21.5” viewable screen size, the TSD-45-22 is the largest in Teguar’s line of stainless steel touchscreen monitors. The slim and smooth design is ideal for food and beverage environments as it can be easily wiped clean. A fully fanless and IP66 rated waterproof design gives peace of mind that spills or airborne particles will not interfere with your display screen interactions. For easy set-up, simply connect the TSD-45-22 to your computing unit and you are ready to go. On-screen display (OSD) controls on the rear of the waterproof touchscreen monitor allow for quick screen adjustments. The VESA mount on the back enables stand-alone placement, kiosk placement, wall placement and more. 21.5" Flat TFT LCD Touchscreen IP66 Rugged Stainless Steel Housing HDMI and VGA Inputs Resistive or Capacitive Touchscreen M12 Metal I/O Connectors Very Thin Profile and Fanless Design

At 21.5” viewable screen size, the TSD-45-22 is the largest in Teguar’s line of stainless steel touchscreen monitors. The slim and smooth design is ideal for food and beverage environments as it can be easily wiped clean. A fully fanless and IP66 rated waterproof design gives peace of mind that spills or airborne particles will not interfere with your display screen interactions. For easy set-up, simply connect the TSD-45-22 to your computing unit and you are ready to go. On-screen display (OSD) controls on the rear of the waterproof touchscreen monitor allow for quick screen adjustments. The VESA mount on the back enables stand-alone placement, kiosk placement, wall placement and more.

  • 21.5" Flat TFT LCD Touchscreen
  • IP66 Rugged Stainless Steel Housing
  • HDMI and VGA Inputs
  • Resistive or Capacitive Touchscreen
  • M12 Metal I/O Connectors
  • Very Thin Profile and Fanless Design
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TSD-45-22
Product Name 22" Waterproof Touchscreen Monitor
Screen Type LCD or other Flat Panel Display
Mounting Options VESA Mount
External Connections Serial Interface; USB
Sensor Type Resistive; Capacitive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
 - 1233868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 6.4 inch (163 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.67 inch (246 mm)
View Details
3 suppliers
Control Panel - 762-4302/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details