Teguar Corporation 15" Touchscreen Display TD-45-15

Description
The TD-45-15 is an aluminum panel display made for industrial environments. This versatile display can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The same model is available in screen sizes from 7" to 21.5" to meet the needs of most applications. The TD-45-15 can be connected to a box PC, offering a rugged, long-life solution, or connected to other touchscreen PCs, where it can operate as a cloned display or as an extended desktop. This display includes VGA, DVI, HDMI, and DisplayPort video inputs. 15" Touchscreen with Optional Sunlight Readable 1000 Nit LCD Aluminum Chassis for Industrial Strength IP66 Compliant Front Panel Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input Full Flat Front Panel
Description
The TD-45-15 is an aluminum panel display made for industrial environments. This versatile display can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The same model is available in screen sizes from 7" to 21.5" to meet the needs of most applications. The TD-45-15 can be connected to a box PC, offering a rugged, long-life solution, or connected to other touchscreen PCs, where it can operate as a cloned display or as an extended desktop. This display includes VGA, DVI, HDMI, and DisplayPort video inputs. 15" Touchscreen with Optional Sunlight Readable 1000 Nit LCD Aluminum Chassis for Industrial Strength IP66 Compliant Front Panel Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input Full Flat Front Panel

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Touchscreen Display
TD-45-15
15" Touchscreen Display TD-45-15
The TD-45-15 is an aluminum panel display made for industrial environments. This versatile display can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The same model is available in screen sizes from 7" to 21.5" to meet the needs of most applications. The TD-45-15 can be connected to a box PC, offering a rugged, long-life solution, or connected to other touchscreen PCs, where it can operate as a cloned display or as an extended desktop. This display includes VGA, DVI, HDMI, and DisplayPort video inputs. 15" Touchscreen with Optional Sunlight Readable 1000 Nit LCD Aluminum Chassis for Industrial Strength IP66 Compliant Front Panel Available with Resistive or Projected Capacitive Touchscreen Wide Range DC 9~36V Power Input Full Flat Front Panel

The TD-45-15 is an aluminum panel display made for industrial environments. This versatile display can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The same model is available in screen sizes from 7" to 21.5" to meet the needs of most applications. The TD-45-15 can be connected to a box PC, offering a rugged, long-life solution, or connected to other touchscreen PCs, where it can operate as a cloned display or as an extended desktop. This display includes VGA, DVI, HDMI, and DisplayPort video inputs.

  • 15" Touchscreen with Optional Sunlight Readable 1000 Nit LCD
  • Aluminum Chassis for Industrial Strength
  • IP66 Compliant Front Panel
  • Available with Resistive or Projected Capacitive Touchscreen
  • Wide Range DC 9~36V Power Input
  • Full Flat Front Panel
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TD-45-15
Product Name 15" Touchscreen Display
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; VESA 100 Mount
External Connections Serial Interface; USB
Sensor Type Resistive; Capacitive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-15.6AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers
Visu Panel - Control Panel - 762-6203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details