Teguar Corporation 22" Medical Computer Touchscreen Monitor TMD-10-22

Description
The TMD-10-22 Medical Display meets the latest medical certification and has a 21.5” full HD 1920 x 1080 touchscreen. This monitor has USB, DVI-D, HDMI, Display, Audio Ports and built-in 1.5W stereo speakers. The TMD-10-22 can be connected to any computer, including a medical box PC or a medical all-in-one computer, where it can act as a cloned or extended display. This display is DICOM compatible and can be mounted to a medical cart or a desktop stand. The TMD-10-22 also has an IP65 rated front bezel that can withstand daily cleanings with medical grade cleansers. 21.5” Widescreen Full HD Display Anti-bacteria, Anti-MRSA Plastic Housing IEC60601-1 4th Edition Medically Certified HDMI, DisplayPort, DVI-D, Audio-in Compatible with DICOM
Description
The TMD-10-22 Medical Display meets the latest medical certification and has a 21.5” full HD 1920 x 1080 touchscreen. This monitor has USB, DVI-D, HDMI, Display, Audio Ports and built-in 1.5W stereo speakers. The TMD-10-22 can be connected to any computer, including a medical box PC or a medical all-in-one computer, where it can act as a cloned or extended display. This display is DICOM compatible and can be mounted to a medical cart or a desktop stand. The TMD-10-22 also has an IP65 rated front bezel that can withstand daily cleanings with medical grade cleansers. 21.5” Widescreen Full HD Display Anti-bacteria, Anti-MRSA Plastic Housing IEC60601-1 4th Edition Medically Certified HDMI, DisplayPort, DVI-D, Audio-in Compatible with DICOM

Suppliers

Company
Product
Description
Supplier Links
22
Charlotte, NC, United States
22" Medical Computer Touchscreen Monitor
TMD-10-22
22" Medical Computer Touchscreen Monitor TMD-10-22
The TMD-10-22 Medical Display meets the latest medical certification and has a 21.5” full HD 1920 x 1080 touchscreen. This monitor has USB, DVI-D, HDMI, Display, Audio Ports and built-in 1.5W stereo speakers. The TMD-10-22 can be connected to any computer, including a medical box PC or a medical all-in-one computer, where it can act as a cloned or extended display. This display is DICOM compatible and can be mounted to a medical cart or a desktop stand. The TMD-10-22 also has an IP65 rated front bezel that can withstand daily cleanings with medical grade cleansers. 21.5” Widescreen Full HD Display Anti-bacteria, Anti-MRSA Plastic Housing IEC60601-1 4th Edition Medically Certified HDMI, DisplayPort, DVI-D, Audio-in Compatible with DICOM

The TMD-10-22 Medical Display meets the latest medical certification and has a 21.5” full HD 1920 x 1080 touchscreen. This monitor has USB, DVI-D, HDMI, Display, Audio Ports and built-in 1.5W stereo speakers. The TMD-10-22 can be connected to any computer, including a medical box PC or a medical all-in-one computer, where it can act as a cloned or extended display. This display is DICOM compatible and can be mounted to a medical cart or a desktop stand. The TMD-10-22 also has an IP65 rated front bezel that can withstand daily cleanings with medical grade cleansers.

  • 21.5” Widescreen Full HD Display
  • Anti-bacteria, Anti-MRSA Plastic Housing
  • IEC60601-1 4th Edition Medically Certified
  • HDMI, DisplayPort, DVI-D, Audio-in
  • Compatible with DICOM
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TMD-10-22
Product Name 22" Medical Computer Touchscreen Monitor
Screen Type LCD or other Flat Panel Display
Mounting Options Desktop Stand, VESA 75, VESA 100
External Connections Serial Interface; USB
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 6.4 inch (163 mm)
View Details
Control Panel - 762-5306/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Capacitive
View Details
Four-Wire Analog Resistive Touch Screen - TP02121W-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers