The TD-45-19 is a touchscreen panel display made for industrial environments. This cost effective, versatile display has a die-cast aluminum enclosure and can be panel mounted into a cutout in an enclosure or it can be mounted to an arm, stand, or hung on a surface. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. The TD-45-19 provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software. This touchscreen monitor can be connected to a rugged box PC or another panel PC. The same model is available in screen sizes from 7" to 21.5".
| Teguar Corporation | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | TD-45-19 |
| Product Name | 19" Industrial Touchscreen Monitor |
| Screen Type | LCD or other Flat Panel Display |
| Mounting Options | Panel; VESA 100 Mount |
| External Connections | Serial Interface; USB |
| Sensor Type | Resistive; Capacitive (optional feature) |