Teguar Corporation 24" Waterproof Touchscreen Monitor TSD-45-24

Description
The TSD-45-24 is a large waterproof touch monitor and is an ideal for facilities where a reliable 24/7 display is critical. The monitor's stainless steel housing was specially designed for the food and beverage processing industry. Featuring a fully fanless and IP66/NEMA 4x rated waterproof housing, this touchscreen compatible monitor is ready for installation into even the most demanding workplace environment. Convenient on-screen display (OSD) controls on the back of the unit provide a means for easy adjustment of display settings. 24" Flush LCD Touchscreen IP66 Fully Enclosed Fanless Design HDMI and VGA Inputs Easy to Sanitize Projected Capacitive Touchscreen M12 Metal I/O Connectors
Description
The TSD-45-24 is a large waterproof touch monitor and is an ideal for facilities where a reliable 24/7 display is critical. The monitor's stainless steel housing was specially designed for the food and beverage processing industry. Featuring a fully fanless and IP66/NEMA 4x rated waterproof housing, this touchscreen compatible monitor is ready for installation into even the most demanding workplace environment. Convenient on-screen display (OSD) controls on the back of the unit provide a means for easy adjustment of display settings. 24" Flush LCD Touchscreen IP66 Fully Enclosed Fanless Design HDMI and VGA Inputs Easy to Sanitize Projected Capacitive Touchscreen M12 Metal I/O Connectors

Suppliers

Company
Product
Description
Supplier Links
24
Charlotte, NC, United States
24" Waterproof Touchscreen Monitor
TSD-45-24
24" Waterproof Touchscreen Monitor TSD-45-24
The TSD-45-24 is a large waterproof touch monitor and is an ideal for facilities where a reliable 24/7 display is critical. The monitor's stainless steel housing was specially designed for the food and beverage processing industry. Featuring a fully fanless and IP66/NEMA 4x rated waterproof housing, this touchscreen compatible monitor is ready for installation into even the most demanding workplace environment. Convenient on-screen display (OSD) controls on the back of the unit provide a means for easy adjustment of display settings. 24" Flush LCD Touchscreen IP66 Fully Enclosed Fanless Design HDMI and VGA Inputs Easy to Sanitize Projected Capacitive Touchscreen M12 Metal I/O Connectors

The TSD-45-24 is a large waterproof touch monitor and is an ideal for facilities where a reliable 24/7 display is critical. The monitor's stainless steel housing was specially designed for the food and beverage processing industry. Featuring a fully fanless and IP66/NEMA 4x rated waterproof housing, this touchscreen compatible monitor is ready for installation into even the most demanding workplace environment. Convenient on-screen display (OSD) controls on the back of the unit provide a means for easy adjustment of display settings.

  • 24" Flush LCD Touchscreen
  • IP66 Fully Enclosed Fanless Design
  • HDMI and VGA Inputs
  • Easy to Sanitize
  • Projected Capacitive Touchscreen
  • M12 Metal I/O Connectors
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TSD-45-24
Product Name 24" Waterproof Touchscreen Monitor
Screen Type LCD or other Flat Panel Display
Mounting Options VESA Mount
External Connections Serial Interface; USB
Sensor Type Resistive; Capacitive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 1024x768; 1366 x 768pixels
Screen Diagonal 10.1 inch (257 mm)
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-19AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers
Connecting cable - 758-879/000-100 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details