Teguar Corporation 17" Touchscreen Monitor TD-45-17

Description
The TD-45-17 is a cost effective, versatile solution that fits the needs of many industrial applications. This display can be panel mounted, making its front bezel IP66 protected against dust and liquids. Or, it can be mounted to an arm, stand, or hung on a surface. The TD-45-08 can be connected to any computer including a rugged box PC or another touchscreen panel PC. This industrial touchscreen display includes VGA, DVI, HDMI, and DisplayPort video inputs. The same model is available in screen sizes from 7" to 21.5". These industrial touchscreen monitors may be mounted into control cabinets, integrated onto an OEM machine, or used in a manufacturing environment. 17" LCD with 1280 x 1024 Resolution Die Cast Aluminum Chassis Optional High Brightness LCD and Auto Dimming Wide Range DC 9~36V Power Input Available with Resistive or Projected Capacitive Touchscreen IP66 Compliant Front Panel
Description
The TD-45-17 is a cost effective, versatile solution that fits the needs of many industrial applications. This display can be panel mounted, making its front bezel IP66 protected against dust and liquids. Or, it can be mounted to an arm, stand, or hung on a surface. The TD-45-08 can be connected to any computer including a rugged box PC or another touchscreen panel PC. This industrial touchscreen display includes VGA, DVI, HDMI, and DisplayPort video inputs. The same model is available in screen sizes from 7" to 21.5". These industrial touchscreen monitors may be mounted into control cabinets, integrated onto an OEM machine, or used in a manufacturing environment. 17" LCD with 1280 x 1024 Resolution Die Cast Aluminum Chassis Optional High Brightness LCD and Auto Dimming Wide Range DC 9~36V Power Input Available with Resistive or Projected Capacitive Touchscreen IP66 Compliant Front Panel

Suppliers

Company
Product
Description
Supplier Links
17
Charlotte, NC, United States
17" Touchscreen Monitor
TD-45-17
17" Touchscreen Monitor TD-45-17
The TD-45-17 is a cost effective, versatile solution that fits the needs of many industrial applications. This display can be panel mounted, making its front bezel IP66 protected against dust and liquids. Or, it can be mounted to an arm, stand, or hung on a surface. The TD-45-08 can be connected to any computer including a rugged box PC or another touchscreen panel PC. This industrial touchscreen display includes VGA, DVI, HDMI, and DisplayPort video inputs. The same model is available in screen sizes from 7" to 21.5". These industrial touchscreen monitors may be mounted into control cabinets, integrated onto an OEM machine, or used in a manufacturing environment. 17" LCD with 1280 x 1024 Resolution Die Cast Aluminum Chassis Optional High Brightness LCD and Auto Dimming Wide Range DC 9~36V Power Input Available with Resistive or Projected Capacitive Touchscreen IP66 Compliant Front Panel

The TD-45-17 is a cost effective, versatile solution that fits the needs of many industrial applications. This display can be panel mounted, making its front bezel IP66 protected against dust and liquids. Or, it can be mounted to an arm, stand, or hung on a surface. The TD-45-08 can be connected to any computer including a rugged box PC or another touchscreen panel PC. This industrial touchscreen display includes VGA, DVI, HDMI, and DisplayPort video inputs. The same model is available in screen sizes from 7" to 21.5". These industrial touchscreen monitors may be mounted into control cabinets, integrated onto an OEM machine, or used in a manufacturing environment.

  • 17" LCD with 1280 x 1024 Resolution
  • Die Cast Aluminum Chassis
  • Optional High Brightness LCD and Auto Dimming
  • Wide Range DC 9~36V Power Input
  • Available with Resistive or Projected Capacitive Touchscreen
  • IP66 Compliant Front Panel
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TD-45-17
Product Name 17" Touchscreen Monitor
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; VESA 100 Mount
External Connections Serial Interface; USB
Sensor Type Resistive; Capacitive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 3.5 inch (88.9 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.6AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers
Visu Panel - Control Panel - 762-6201/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details