Teguar Corporation 10.1" LCD Touchscreen Monitor TD-45-10

Description
The TD-45-10 is an aluminum panel display made for industrial environments. This industrial touchscreen monitor can be connected to any computer, but most often times it is connected to a rugged fanless box PC. This offers a two piece rugged long life cycle solution. It can also be connected to another touchscreen panel PC, where it can operate as a cloned display or an extended desktop. The same model is available in screen sizes from 7" to 21.5" and with either a resistive touchscreen or a projective capacitive touchscreen. This monitor has several different mounting options. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. 10.1" LCD with 1280 x 800 Resolution Rugged Die Cast Aluminum Chassis Optional Sunlight Readable 1000 Nit LCD Optional Optical Bonding IP66 Compliant Front Panel Available with Resistive or Projected Capacitive Touchscreen
Description
The TD-45-10 is an aluminum panel display made for industrial environments. This industrial touchscreen monitor can be connected to any computer, but most often times it is connected to a rugged fanless box PC. This offers a two piece rugged long life cycle solution. It can also be connected to another touchscreen panel PC, where it can operate as a cloned display or an extended desktop. The same model is available in screen sizes from 7" to 21.5" and with either a resistive touchscreen or a projective capacitive touchscreen. This monitor has several different mounting options. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. 10.1" LCD with 1280 x 800 Resolution Rugged Die Cast Aluminum Chassis Optional Sunlight Readable 1000 Nit LCD Optional Optical Bonding IP66 Compliant Front Panel Available with Resistive or Projected Capacitive Touchscreen

Suppliers

Company
Product
Description
Supplier Links
10.1
Charlotte, NC, United States
10.1" LCD Touchscreen Monitor
TD-45-10
10.1" LCD Touchscreen Monitor TD-45-10
The TD-45-10 is an aluminum panel display made for industrial environments. This industrial touchscreen monitor can be connected to any computer, but most often times it is connected to a rugged fanless box PC. This offers a two piece rugged long life cycle solution. It can also be connected to another touchscreen panel PC, where it can operate as a cloned display or an extended desktop. The same model is available in screen sizes from 7" to 21.5" and with either a resistive touchscreen or a projective capacitive touchscreen. This monitor has several different mounting options. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust. 10.1" LCD with 1280 x 800 Resolution Rugged Die Cast Aluminum Chassis Optional Sunlight Readable 1000 Nit LCD Optional Optical Bonding IP66 Compliant Front Panel Available with Resistive or Projected Capacitive Touchscreen

The TD-45-10 is an aluminum panel display made for industrial environments. This industrial touchscreen monitor can be connected to any computer, but most often times it is connected to a rugged fanless box PC. This offers a two piece rugged long life cycle solution. It can also be connected to another touchscreen panel PC, where it can operate as a cloned display or an extended desktop. The same model is available in screen sizes from 7" to 21.5" and with either a resistive touchscreen or a projective capacitive touchscreen. This monitor has several different mounting options. When panel mounted, the front bezel is IP66 rated and protected from liquids and dust.

  • 10.1" LCD with 1280 x 800 Resolution
  • Rugged Die Cast Aluminum Chassis
  • Optional Sunlight Readable 1000 Nit LCD
  • Optional Optical Bonding
  • IP66 Compliant Front Panel
  • Available with Resistive or Projected Capacitive Touchscreen
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Touch Screen Displays
Product Number TD-45-10
Product Name 10.1" LCD Touchscreen Monitor
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; VESA 100 Mount
External Connections Serial Interface; USB
Sensor Type Resistive; Capacitive (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Control Panel - 762-6302/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-8.4AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 5.69 inch (145 mm)
View Details
3 suppliers