Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 848-005

Description
Cap (FPT) Schedule 80 Harvel® PVC
Request a Quote Datasheet
Description
Cap (FPT) Schedule 80 Harvel® PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 848-005 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
848-005
Fittings - Caps-end-Caps 848-005
Cap (FPT) Schedule 80 Harvel® PVC

Cap (FPT) Schedule 80 Harvel® PVC

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 848-005
Product Name Fittings - Caps-end-Caps
Connection Type Cementing
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158001919 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PE; PP
Metric Size 20.00 mm (0.7874 inch)
View Details
Fittings - Adapters-transitions - 158400109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 161117057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 3.000 inch (76.2 mm)
View Details
Fittings - Saddles - 169110117 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 225.00 mm (8.86 inch)
View Details