The UNI-Rep S2 repair coupling is a non-tensile connection for metal-to-metal, plastic-to-plastic, or metal-to-plastic applications, designed for PN10 pressure rating with a solid bolt. It features a housing, bars, and strip insert made of stainless steel 1.4571. For the OD nominal range of 533-559 mm, the coupling has an OD minimum of 533 mm, OD maximum of 559 mm, length B of 142 mm, height H of 629 mm, and requires a torque of 50 N/m. Operating temperature range is -30°C to 125°C with EPDM sealing, and the unit weighs 15.0 kg.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779964152 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |