The UNI-Rep S2 repair coupling is a non-tensile fitting for connecting metal and plastic pipes, made of stainless steel 1.4571, with a PN10 pressure rating and a solid bolt design. It is rated for operating temperatures up to 125°C with EPDM seals and up to 80°C with NBR seals. The part number 779964142 corresponds to the range for pipe outside diameters of 425-451 mm, with a minimum OD of 425 mm, maximum OD of 451 mm, overall length of 489 mm, bolt circle of 142 mm, height of 515 mm, and a torque specification of 40 N·m. Its weight is 13.2 kg.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779964142 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |