One Piece Flange (S) Schedule 80 Harvel® PVC fitting for 2 1/2 inch pipe, with a flange face honeycomb pattern, 5 bolt holes, 5/8 inch bolt diameter, 5.50 inch bolt circle, 7.00 inch length, and rated for 150 psi at 73°F (10.3 bar at 22.7°C) per ANSI B16.5.
One Piece Flange (S) Schedule 80 Harvel ® PVC
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 851-025 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |