Test termination fitting for CPVC 80, with a 4-inch nominal pipe size and 8-inch length, using FKM seal material. The fitting has a height of 9.76 inches, a length of 4.09 inches, a standard termination design, and a clearance of 0.34 inches.
Test Termination, CPVC 80
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 925040080FT |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Cementing |