JRGUSIT NG socket connection in gunmetal with a female G-thread, size DN 50, pressure rating 16 bar, overall length 68 mm, weight 1.000 kg.
JRGUSIT NG socket connection gunmetal
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 350895368 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |