Georg Fischer Piping Systems Ltd Fittings - Saddles 193136114

Description
d180-315mm / SDR11
Request a Quote
Description
d180-315mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus Y-Tapping Saddle PE100 for d180-315mm / SDR11 pipes, designed for gas (up to 10 bar) and water (up to 16 bar) applications with quick lever assembly and integrated cutter for leakage-free hot-tapping. Features include low installation height, excellent flow characteristics, and compatibility with ELGEF Plus caps for additional access safety. The part uses 4 mm pin connectors and O-ring-sealed screw plugs, and is tapped with a SW17 key. Physical dimensions include a height H of 193 mm, width L of 132 mm, and a total length L4 of 263 mm for this variant. Suitable for SDR pipes 11-26, constructed of PE100 material.

Datasheet Summary
Powered by GS/AI

ELGEF Plus Y-Tapping Saddle PE100 for d180-315mm / SDR11 pipes, designed for gas (up to 10 bar) and water (up to 16 bar) applications with quick lever assembly and integrated cutter for leakage-free hot-tapping. Features include low installation height, excellent flow characteristics, and compatibility with ELGEF Plus caps for additional access safety. The part uses 4 mm pin connectors and O-ring-sealed screw plugs, and is tapped with a SW17 key. Physical dimensions include a height H of 193 mm, width L of 132 mm, and a total length L4 of 263 mm for this variant. Suitable for SDR pipes 11-26, constructed of PE100 material.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193136114 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193136114
Fittings - Saddles 193136114
d180-315mm / SDR11

d180-315mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193136114
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001042 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400128 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
Fittings - Saddles - 193130284 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Saddles - 169110097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 160.00 mm (6.3 inch)
View Details