ELGEF Plus Y-Tapping Saddle PE100 for pipe diameters d180-315mm and SDR11, rated for 10 bar gas or 16 bar water pressure, features a lever system for quick assembly, integrated cutter with end stops for leakage-free hot-tapping, and low installation height. It supports tapping with a SW17 key and includes O-ring-sealed screw plugs and 4 mm pin connectors. Tapping dome compatibility is provided for ELGEF Plus caps (753961610 for Do3=32mm, 753961611 for Do3=63mm), with pressure test cap 799199290 available as an accessory. The saddle has a constant height H=193mm and width L=136mm across variants. Excellent flow characteristics and limited path fusion indicators are included.
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193136124 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |