AQUASYSTEM Flange Adaptor PP-R for butt fusion, PN10, with a diameter of 160 mm, length L of 657 mm, weight of 1.54 kg, and end face dimensions L1=158 mm, L2=25 mm, D=99 mm, D1=175 mm, e=212 mm, and pressure rating of 10 bar. Grey in color, made from polypropylene-random
AQUASYSTEM Flange Adaptor PP-R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 300206657 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |