Georg Fischer Piping Systems Ltd Fittings - Saddles 193155151

Description
d250-355mm / SDR11 / With 360° rotatable outlet
Request a Quote Datasheet
Description
d250-355mm / SDR11 / With 360° rotatable outlet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193155151 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193155151
Fittings - Saddles 193155151
d250-355mm / SDR11 / With 360° rotatable outlet

d250-355mm / SDR11 / With 360° rotatable outlet

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193155151
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Couplers-Sockets - 158400006 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Plastic Pipe Fittings - 1969718 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
English Size 0.500 inch (12.7 mm)
View Details
Fittings - Saddles - 169110056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193131472 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details