The ELGEF Plus Pressure tapping valve kit for PE100 pipes of 63-250 mm diameter and SDR 9-26 enables live tapping under pressure with a 360° rotatable outlet, rated for 10 bar gas or 16 bar water. It includes an integrated drill bit, a premounted PE100 valve, and a service line fitting. The valve closes clockwise, requiring 13 turns for a 32 mm outlet and 29 turns for 40, 50, or 63 mm outlets. Spindle size is 14, with 4 mm pin connectors, fusion indicators, and a long fusion outlet. The 125 mm pipe variant with 50 mm outlet weighs 2.039 kg, has length L of 233 mm, H of 233 mm, H4 of 128 mm, and W of 233 mm.
d63-250mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193155125 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |