ALUPEX straight thread male fitting for Sanipol pipe, with a 20 mm nominal size and 1/2 inch thread, rated for 10 bar pressure. The part has a weight of 0.175 kg and is compatible with the 340 100 176 code series. Package and physical dimensions are not specified.
ALUPEX Straight thread male
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 340100176 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |