ALUPEX Straight thread male fitting for Sanipol pipe with a 26 mm nominal size and 3/4 inch thread, rated for 10 bar maximum working pressure. It has a weight of 0.255 kg and is part of the 340100 series. The technical data are not binding and subject to modification.
ALUPEX Straight thread male
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 340100179 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |