Martin Sprocket & Gear, Inc. Roller Chain Sprockets 60B10

Description
No. 60 with hubs, or taper bushed, & hardened steel available
Description
No. 60 with hubs, or taper bushed, & hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 60B10 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
60B10
Roller Chain Sprockets 60B10
No. 60 with hubs, or taper bushed, & hardened steel available

No. 60 with hubs, or taper bushed, & hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60B10
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 10
Unlock Full Specs
to access all available technical data

Similar Products

8 Teeth, 0.375
Specs
Pitch 0.353 (SIZE 14)
Material Metal
Number of Teeth 8
View Details
Stock Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 95
View Details
Single Pitch Sprocket Idlers - AG2416-9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Roller Chain Sprockets - 10300-AA - Torque Transmission
Specs
Pitch 23 / 1.836
Shaft Mounting Set Screw
Number of Teeth 23
View Details