Martin Sprocket & Gear, Inc. Roller Chain Sprockets 60B28

Description
No. 60 with hubs, or taper bushed, & hardened steel available
Description
No. 60 with hubs, or taper bushed, & hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 60B28 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
60B28
Roller Chain Sprockets 60B28
No. 60 with hubs, or taper bushed, & hardened steel available

No. 60 with hubs, or taper bushed, & hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60B28
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 28
Unlock Full Specs
to access all available technical data

Similar Products

Double Single Sprockets &Single Type C Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
0.1227 Pitch, 15 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 15
View Details
STOCK SPROCKETS - 120B32 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 32
O.D. 16.13 inch (410 mm)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-2AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.19 inch (30.16 mm)
View Details