Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series 60P22H

Description
No. 60, split taper, key to key drive
Description
No. 60, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - 60P22H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
60P22H
Roller Chain Sprockets - MST Series 60P22H
No. 60, split taper, key to key drive

No. 60, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60P22H
Product Name Roller Chain Sprockets - MST Series
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 22
Unlock Full Specs
to access all available technical data

Similar Products

18 Teeth, 0.1875
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 18
View Details
Double Single Sprockets &Single Type C Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
Detachable Link Sprocket Idlers - AG2510-1AF - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
Roller Chain Sprockets - 10207 - Torque Transmission
Specs
Pitch 11 / 0.887
Number of Teeth 11
Bore 0.2500 inch (6.35 mm)
View Details