Martin Sprocket & Gear, Inc. Roller Chain Sprockets 60B21SS

Description
No. 60 with hubs, or taper bushed, & stainless steel
Description
No. 60 with hubs, or taper bushed, & stainless steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 60B21SS - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
60B21SS
Roller Chain Sprockets 60B21SS
No. 60 with hubs, or taper bushed, & stainless steel

No. 60 with hubs, or taper bushed, & stainless steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60B21SS
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw (optional feature); Keyway (optional feature); Simple Bore
Number of Teeth 21
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, 0.25
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 24
View Details
Sprockets With Split Taper Bushing No.80-2/No80-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 15
View Details
Detachable Link Sprocket Idlers - AG2422-1AF - Aetna Bearing Company
Specs
Number of Teeth 7
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
Roller Chain Sprockets - 10785 - Torque Transmission
Specs
Pitch 45 / 3.583
Number of Teeth 45
Bore 0.4724 inch (12 mm)
View Details