No. 60 with hubs, or taper bushed, & stainless steel
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 60B14SS |
| Product Name | Roller Chain Sprockets |
| Pitch | 60 (3/4") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Shaft Mounting | Set Screw (optional feature); Keyway (optional feature); Simple Bore |
| Number of Teeth | 14 |