No. 60 without hubs, & steel available
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 60A38 |
| Product Name | Roller Chain Sprockets |
| Pitch | 60 (3/4") |
| Material | Steel |
| Hub Style | Type A (Hubless) |
| Shaft Mounting | Simple Bore |
| Number of Teeth | 38 |