Martin Sprocket & Gear, Inc. Roller Chain Sprockets 50SK80

Description
No. 50 pitch bored to size with or without hubs, & hardened steel
Description
No. 50 pitch bored to size with or without hubs, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 50SK80 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50SK80
Roller Chain Sprockets 50SK80
No. 50 pitch bored to size with or without hubs, & hardened steel

No. 50 pitch bored to size with or without hubs, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50SK80
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Set Screw; Keyway
Number of Teeth 80
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 14 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 14
View Details
Sprockets With Split Taper Bushing No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 12 to 60
View Details
Roller Chain Sprockets - 140B17 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 140 (1 3/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details