Martin Sprocket & Gear, Inc. Roller Chain Sprockets 60BS45

Description
No. 60 with hubs, or taper bushed, & hardened steel available
Description
No. 60 with hubs, or taper bushed, & hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 60BS45 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
60BS45
Roller Chain Sprockets 60BS45
No. 60 with hubs, or taper bushed, & hardened steel available

No. 60 with hubs, or taper bushed, & hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60BS45
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway
Number of Teeth 45
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.50-2/No.50-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 14 to 112
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 45
View Details
100, FINISHED BORE SPROCKETS - 100BS27H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 27
O.D. 11.44 inch (291 mm)
View Details
Single Pitch Sprocket Idlers - AG2416-A - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details