Martin Sprocket & Gear, Inc. Roller Chain Sprockets 60BS11HT

Description
No. 60 with hubs, or taper bushed, & hardened steel available
Description
No. 60 with hubs, or taper bushed, & hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 60BS11HT - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
60BS11HT
Roller Chain Sprockets 60BS11HT
No. 60 with hubs, or taper bushed, & hardened steel available

No. 60 with hubs, or taper bushed, & hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60BS11HT
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway
Number of Teeth 11
Unlock Full Specs
to access all available technical data

Similar Products

32 Teeth, 0.25
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 32
View Details
Stock Sprockets No.120-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
Detachable Link Sprocket Idlers - AG2510-AS - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
Roller Chain Sprockets - 10272 - Torque Transmission
Specs
Pitch 20 / 1.598
Number of Teeth 20
Bore 0.3125 inch (7.94 mm)
View Details