No. 60 with hubs, or taper bushed, & hardened steel available
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 60BS9HT |
| Product Name | Roller Chain Sprockets |
| Pitch | 60 (3/4") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Shaft Mounting | Set Screw; Keyway |
| Number of Teeth | 9 |