Martin Sprocket & Gear, Inc. Roller Chain Sprockets 60B18SS

Description
No. 60 with hubs, or taper bushed, & stainless steel
Description
No. 60 with hubs, or taper bushed, & stainless steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 60B18SS - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
60B18SS
Roller Chain Sprockets 60B18SS
No. 60 with hubs, or taper bushed, & stainless steel

No. 60 with hubs, or taper bushed, & stainless steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60B18SS
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw (optional feature); Keyway (optional feature); Simple Bore
Number of Teeth 18
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 60
View Details
60 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 60
View Details
STOCK SPROCKETS - 100B19H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 19
O.D. 8.24 inch (209 mm)
View Details
Single Pitch Sprocket Idlers - AG2436-LLL - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 17
Bore 0.7500 inch (19.05 mm)
View Details