Martin Sprocket & Gear, Inc. Roller Chain Sprockets 60B49

Description
No. 60 with hubs, or taper bushed, & hardened steel available
Description
No. 60 with hubs, or taper bushed, & hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 60B49 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
60B49
Roller Chain Sprockets 60B49
No. 60 with hubs, or taper bushed, & hardened steel available

No. 60 with hubs, or taper bushed, & hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60B49
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 49
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 12 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 12
View Details
Double Single Sprockets &Single Type C Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Detachable Link Sprocket Idlers - AG2510-S - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details