Martin Sprocket & Gear, Inc. Roller Chain Sprockets 60A28SS

Description
No. 60 with hubs, or taper bushed, & stainless steel
Description
No. 60 with hubs, or taper bushed, & stainless steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 60A28SS - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
60A28SS
Roller Chain Sprockets 60A28SS
No. 60 with hubs, or taper bushed, & stainless steel

No. 60 with hubs, or taper bushed, & stainless steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60A28SS
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Set Screw (optional feature); Keyway (optional feature); Simple Bore
Number of Teeth 28
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.40/No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 34 to 112
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 75
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details