Martin Sprocket & Gear, Inc. Roller Chain Sprockets 60BTB19

Description
No. 60 with hubs or taper bushed, & hardened steel available
Description
No. 60 with hubs or taper bushed, & hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 60BTB19 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
60BTB19
Roller Chain Sprockets 60BTB19
No. 60 with hubs or taper bushed, & hardened steel available

No. 60 with hubs or taper bushed, & hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60BTB19
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 19
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 20 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Number of Teeth 20
Bore 0.1875 inch (4.76 mm)
View Details
Sprockets With Split Taper Bushing No.100-2/No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Extended Pitch Sprocket Idlers - AG2419-C - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details