No. 60 with hubs, or taper bushed, & stainless steel
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 60A40SS |
| Product Name | Roller Chain Sprockets |
| Pitch | 60 (3/4") |
| Material | Steel |
| Hub Style | Type A (Hubless) |
| Shaft Mounting | Set Screw (optional feature); Keyway (optional feature); Simple Bore |
| Number of Teeth | 40 |