Martin Sprocket & Gear, Inc. Roller Chain Sprockets 50BTB60

Description
No. 50 pitch bored to size with or without hubs, & hardened steel
Description
No. 50 pitch bored to size with or without hubs, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 50BTB60 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50BTB60
Roller Chain Sprockets 50BTB60
No. 50 pitch bored to size with or without hubs, & hardened steel

No. 50 pitch bored to size with or without hubs, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50BTB60
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Set Screw; Keyway
Number of Teeth 60
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 53
View Details
Stock Sprockets No.180 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 180 (2 1/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2437-A9 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.5160 inch (13.11 mm)
View Details