Martin Sprocket & Gear, Inc. Roller Chain Sprockets 60BTB27H

Description
No. 60 with hubs or taper bushed, & hardened steel available
Description
No. 60 with hubs or taper bushed, & hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 60BTB27H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
60BTB27H
Roller Chain Sprockets 60BTB27H
No. 60 with hubs or taper bushed, & hardened steel available

No. 60 with hubs or taper bushed, & hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60BTB27H
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 27
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 0.25
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 16
View Details
Taper Bore Sprockets No.35-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 19 to 112
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Sprocket Number 1273R - 1273RC10 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 12.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 10
View Details