Martin Sprocket & Gear, Inc. Roller Chain Sprockets 60BTB48

Description
No. 60 with hubs or taper bushed, & hardened steel available
Description
No. 60 with hubs or taper bushed, & hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 60BTB48 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
60BTB48
Roller Chain Sprockets 60BTB48
No. 60 with hubs or taper bushed, & hardened steel available

No. 60 with hubs or taper bushed, & hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60BTB48
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 48
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 36 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 36
View Details
Taper Bore Sprockets No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Detachable Link Sprocket Idlers - AG2426 - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details