24 Vdc, 0.42 A, 10 W, 9~36 Vdc Input Range
DC DC CONVERTER 24V 10W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PYB10-Q24-S24 | PYB10-Q24-S24 |
| Product Name | 10 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 24.0 volts | |
| DC Output Current | 0.4200 amps | |
| DC Output Power | 10 watts |