12/-12 Vdc, 0.42 A, 10 W, 18~75 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PYB10-Q48-D12-T |
| Product Name | Chassis Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 0.4200 amps |